TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1903127-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1903127-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1903127-3
Rectangular Wire & Cable Connectors & Housings 1-1903127-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 7201651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201651P
Wire Housings & Plugs 7201651P
TE Connectivity 1-1903127-3

TE Connectivity 1-1903127-3

Supplier's Site
Wire Housings & Plugs - 7201651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201651
Wire Housings & Plugs 7201651
TE Connectivity 1-1903127-3

TE Connectivity 1-1903127-3

Supplier's Site
Wire Housings & Plugs - 1642761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642761
Wire Housings & Plugs 1642761
TE Connectivity 1-1903127-3

TE Connectivity 1-1903127-3

Supplier's Site
Rectangular Connector Housings - A127813-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127813-ND
Rectangular Connector Housings A127813-ND
"26 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"

"26 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"

Buy Now Datasheet
Dynamic 1100D Tab Hsg 26P F/h Te Connectivity - 96X7500 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Tab Hsg 26P F/h Te Connectivity
96X7500
Dynamic 1100D Tab Hsg 26P F/h Te Connectivity 96X7500
DYNAMIC 1100D TAB HSG 26P F/H

DYNAMIC 1100D TAB HSG 26P F/H

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1903127-3 7201651P 7201651 A127813-ND 96X7500
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic 1100D Tab Hsg 26P F/h Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers