TE Connectivity SAS & MiniSAS 1-1888321-1

Description
Configuration Features Keying Type : 6 Right Port, 2 Left Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet
Description
Configuration Features Keying Type : 6 Right Port, 2 Left Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1-1888321-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1-1888321-1
SAS & MiniSAS 1-1888321-1
Configuration Features Keying Type : 6 Right Port, 2 Left Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS

Configuration Features


  • Keying Type : 6 Right Port, 2 Left Port
  • Number of Ports : 2
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 63

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
Buy Now
I/O Connectors - 1-1888321-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1888321-1
I/O Connectors 1-1888321-1
ReseptShield Assm Key2/6

ReseptShield Assm Key2/6

Buy Now
Pluggable Connectors - 1-1888321-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1888321-1
Pluggable Connectors 1-1888321-1
CONN MINI SAS CAGE 2X1 SLD R/A

CONN MINI SAS CAGE 2X1 SLD R/A

Supplier's Site Datasheet
Reseptshield Assm Key2/6 Te Connectivity - 21R3278 - Newark, An Avnet Company
Chicago, IL, United States
Reseptshield Assm Key2/6 Te Connectivity
21R3278
Reseptshield Assm Key2/6 Te Connectivity 21R3278
RESEPTSHIELD ASSM KEY2/6

RESEPTSHIELD ASSM KEY2/6

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1888321-1 1-1888321-1 1-1888321-1 21R3278
Product Name SAS & MiniSAS I/O Connectors Pluggable Connectors Reseptshield Assm Key2/6 Te Connectivity
Geometry Cage, Ganged (2 x 1)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details