TE Connectivity SAS & MiniSAS 1-1888321-0

Description
Configuration Features Keying Type : 2 Left Port, 2 Right Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Left Port, 2 Right Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1-1888321-0 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1-1888321-0
SAS & MiniSAS 1-1888321-0
Configuration Features Keying Type : 2 Left Port, 2 Right Port Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS

Configuration Features


  • Keying Type : 2 Left Port, 2 Right Port
  • Number of Ports : 2
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 63

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
Buy Now
I/O Connectors - 1-1888321-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1888321-0
I/O Connectors 1-1888321-0
Recept Shield AssemKey#2

Recept Shield AssemKey#2

Buy Now
Recept Shield Assemkey#2 Te Connectivity - 21R3277 - Newark, An Avnet Company
Chicago, IL, United States
Recept Shield Assemkey#2 Te Connectivity
21R3277
Recept Shield Assemkey#2 Te Connectivity 21R3277
RECEPT SHIELD ASSEMKEY#2

RECEPT SHIELD ASSEMKEY#2

Supplier's Site
Pluggable Connectors - 1-1888321-0 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1888321-0
Pluggable Connectors 1-1888321-0
CONN MINI SAS CAGE 2X1 SLD R/A

CONN MINI SAS CAGE 2X1 SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1888321-0 1-1888321-0 21R3277 1-1888321-0
Product Name SAS & MiniSAS I/O Connectors Recept Shield Assemkey#2 Te Connectivity Pluggable Connectors
Geometry Cage, Ganged (2 x 1)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details