TE Connectivity Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets 1-188275-0

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 10 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 10 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 10 Pitch - Mating: 0.100" (2.54mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board or Cable
Number of Positions: 10
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet
Headers & Wire Housings FOB 10P TOP ENTRY SMT - 792-1-188275-0 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings FOB 10P TOP ENTRY SMT
792-1-188275-0
Headers & Wire Housings FOB 10P TOP ENTRY SMT 792-1-188275-0
Headers & Wire Housings FOB 10P TOP ENTRY SMT

Headers & Wire Housings FOB 10P TOP ENTRY SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components
Product Number 792-1-188275-0
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Headers & Wire Housings FOB 10P TOP ENTRY SMT
Product Type IC Headers IC Headers
Socket Type Receptacle
Contacts Pitch 2.54 mm (0.1000 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Mounting SMT; Through-Hole; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details