Body Features LED Color : Green Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 14.0 x 13.2 x 7
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features LED Color : Green Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 14.0 x 13.2 x 7
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features LED Color : Green Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 14.0 x 13.2 x 7
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features
LED Color : Green
Product Orientation : Horizontal
Shaft Style : Flatted
Configuration Features
Adjustment Location : Side
Adjustment Method : Spindle
Number of Detents : 24
Number of Pulses : 24
Dimensions
Passive Component Dimensions (MM) : 14.0 x 13.2 x 7