TE Connectivity Through-Hole Resistors 1-1879670-4

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 16.9K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 16.9K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1879670-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1879670-4
Through-Hole Resistors 1-1879670-4
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 16.9K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 10 x 3.7

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 16.9K

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Resistors - 1-1879670-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1879670-4
Resistors 1-1879670-4
H4 16K9 0.1% 25PPM

H4 16K9 0.1% 25PPM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879670-4 1-1879670-4
Product Name Through-Hole Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16900 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers