1-1879663-7 -- H8 158R 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 158R 0.1% 15Ppm Amp - Te Connectivity
1-1879663-7
Description
H8 158R 0.1% 15PPM
Description
H8 158R 0.1% 15PPM
Suppliers
H8 158R 0.1% 15Ppm Amp - Te Connectivity
35AC6936
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6936 |
|
Product Name
|
H8 158R 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details