TE Connectivity Surface Mount Resistors 1-1879510-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1879510-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1879510-6
Surface Mount Resistors 1-1879510-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .33 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .33
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.65K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0805
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 1-1879510-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1879510-6
Resistors 1-1879510-6
CRGH0805 1% 1K65 0.33W

CRGH0805 1% 1K65 0.33W

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879510-6 1-1879510-6
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1650 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers