TE Connectivity Surface Mount Resistors 1-1879494-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1879494-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1879494-7
Surface Mount Resistors 1-1879494-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.6 MM  [.063 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 4.7

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0603
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Resistors - 1-1879494-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1879494-7
Resistors 1-1879494-7
CRGH0603 5% 4R7 0.2W

CRGH0603 5% 4R7 0.2W

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879494-7 1-1879494-7
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers