1-1879463-0 -- RL73H 2E R24 1% 5K RL AMP - TE CONNECTIVITY
TE Connectivity
Rl73H 2E R24 1% 5K Rl Amp - Te Connectivity
1-1879463-0
Description
RL73H 2E R24 1% 5K RL
Description
RL73H 2E R24 1% 5K RL
Suppliers
Rl73H 2E R24 1% 5K Rl Amp - Te Connectivity
40AJ9896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40AJ9896 |
|
Product Name
|
Rl73H 2E R24 1% 5K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details