1-1879457-0 -- TE 2500W 5R6 5% BRACKET AMP - TE CONNECTIVITY
TE Connectivity
Te 2500W 5R6 5% Bracket Amp - Te Connectivity
1-1879457-0
Description
TE 2500W 5R6 5% Bracket
Description
TE 2500W 5R6 5% Bracket
Suppliers
Te 2500W 5R6 5% Bracket Amp - Te Connectivity
75AC4399
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4399 |
|
Product Name
|
Te 2500W 5R6 5% Bracket Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Mounting
4 Hole Panel Mount / Flange Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details