TE Connectivity ™ Sensors, Transducers - Temperature Sensors - NTC Thermistors 1-1879417-0

Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Resistance (Ohms): 8.2k Tolerance: ±20% Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Resistance (Ohms): 8.2k Tolerance: ±20% Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1-1879417-0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1-1879417-0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1-1879417-0
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Resistance (Ohms): 8.2k Tolerance: ±20% Mounting Style: Through Hole Product Type: Passive, Cold Plate Technology: Schottky

Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>NTC Thermistors
Resistance (Ohms): 8.2k
Tolerance: ±20%
Mounting Style: Through Hole
Product Type: Passive, Cold Plate
Technology: Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number 1-1879417-0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912213P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details