TE Connectivity Chassis Mount Resistors 1-1879363-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1879363-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1879363-5
Chassis Mount Resistors 1-1879363-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 26 MM  [1.024 INCH ]
  • Product Length : 71 MM  [2.795 INCH ]
  • Product Width : 47.5 MM  [1.87 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1400
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 75
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 470

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1879363-5
Resistors 1-1879363-5
THS75 470R 5%

THS75 470R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879363-5 1-1879363-5
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details