TE Connectivity Through-Hole Resistors 1-1879353-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9 x 3.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 13K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9 x 3.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 13K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1879353-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1879353-3
Through-Hole Resistors 1-1879353-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9 x 3.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 13K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 9 x 3.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 13K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1879353-3
Resistors 1-1879353-3
RR02 5% 13K AMMO

RR02 5% 13K AMMO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879353-3 1-1879353-3
Product Name Through-Hole Resistors Resistors
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 13000 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers