TE Connectivity Rotary Encoders 1-1879325-7

Description
Body Features Product Orientation : Horizontal Shaft Style : Flatted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12 Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Shaft Style : Flatted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12 Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoders - 1-1879325-7 - TE Connectivity
Berwyn, PA, United States
Rotary Encoders
1-1879325-7
Rotary Encoders 1-1879325-7
Body Features Product Orientation : Horizontal Shaft Style : Flatted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12 Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board

Body Features


  • Product Orientation : Horizontal
  • Shaft Style : Flatted

Configuration Features


  • Adjustment Location : Side
  • Adjustment Method : Spindle
  • Number of Detents : 12
  • Number of Pulses : 12

Dimensions


  • Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05

Operation/Application


  • Operating Speed (Max) (RPM) : 60

Product Type Features


  • Encoder Type : Contact Encoder

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Encoders
Product Number 1-1879325-7
Product Name Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products