TE Connectivity Rotary Encoders 1-1879320-8

Description
Body Features Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoders - 1-1879320-8 - TE Connectivity
Berwyn, PA, United States
Rotary Encoders
1-1879320-8
Rotary Encoders 1-1879320-8
Body Features Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Termination Features Product Terminates To : Printed Circuit Board

Body Features


  • Product Orientation : Vertical
  • Shaft Style : Flatted

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Spindle
  • Number of Detents : 30
  • Number of Pulses : 15

Dimensions


  • Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4

Operation/Application


  • Operating Speed (Max) (RPM) : 60

Product Type Features


  • Encoder Type : Contact Encoder

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Encoders
Product Number 1-1879320-8
Product Name Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 2193336 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Shaft Speed 20000 rpm
View Details