TE Connectivity Surface Mount Resistors 1-1879260-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.01K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.01K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1879260-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1879260-6
Surface Mount Resistors 1-1879260-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.01K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±15

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 3.05 MM  [.12 INCH ]
  • Product Width : 1.55 MM  [.061 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 3.01K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Cut Tape Length

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 1206
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1879260-6
Resistors 1-1879260-6
RP 2B 3K01 0.1% 15PPM CUT LENGTH

RP 2B 3K01 0.1% 15PPM CUT LENGTH

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1879260-6 1-1879260-6
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers