TE Connectivity Through-Hole Resistors 1-1879027-6

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 69.8 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 69.8 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1879027-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1879027-6
Through-Hole Resistors 1-1879027-6
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 69.8 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.3 x 2.3

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 69.8

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1879027-6
Resistors 1-1879027-6
Thin Film

Thin Film

Buy Now
Swedesboro, NJ, United States
Resistors
1-1879027-6
Resistors 1-1879027-6
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 1-1879027-6 1-1879027-6 1-1879027-6
Product Name Through-Hole Resistors Resistors Resistors
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 69.8 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers