Dimensions Product Height : 2.13 MM [.083 INCH ] Product Length : 2.92 MM [.114 INCH ] Product Width : 2.79 MM [.109 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .15 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.5
Other Inductor Quality Factor : 60
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
- Product Height : 2.13 MM [.083 INCH ]
- Product Length : 2.92 MM [.114 INCH ]
- Product Width : 2.79 MM [.109 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 1000
- DC Resistance (OHM) : .15
- Inductance (MICHEN) : .039
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (GHZ) : 1.5
Other
- Inductor Quality Factor : 60
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 1008
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]