The product is a 10-position receptacle connector with a 0-degree alignment key, designed for robust and secure connections. It features a self-latching mechanism that ensures stability under axial and torsional loads. The connector is suitable for a variety of applications, including medical environments, due to its sterilizable and durable design. Electrical specifications include an operating voltage of 300 VAC and a current rating of 3A for the 10-position configuration. It has a dielectric withstanding voltage of 1200 VAC and an insulation resistance of 1000 megohms. The connector is constructed from polyphenylsulfone for the housing, insert, collet, and nut, while the contacts are made from copper alloy with a gold finish. Mechanical durability is rated for 2500 cycles, with a temperature range of -50°C to 170°C. The connector can be overmolded with silicone or PVC flex reliefs for enhanced cable strain and flex protection. This product is suitable for engineers looking for reliable and high-performance connectors in their projects.
ASY,RECPT,10 POS,0 DEG,BLACK,GREEN NUT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21R2041 |
| Product Name | Asy,recpt,10 Pos,0 Deg,black,green Nut Te Connectivity |