The product is a 6-position, 0-degree receptacle connector designed for robust and secure connections. It features a self-latching mechanism that provides stability under axial and torsional loads. The connector is constructed from polyphenylsulfone for the housing, insert, collet, and nut, while the contacts are made from copper alloy with a gold finish, ensuring reliable electrical performance. Electrical specifications include an operating voltage of 300 VAC and a current rating of 6A for the 6-position configuration. The dielectric withstanding voltage is rated at 1200 VAC, with an insulation resistance of 1000 megohms and a maximum contact resistance of 20 milliohms. The connector is rated for 2500 mating cycles and operates within a temperature range of -50°C to 170°C. The product can be overmolded with silicone or PVC flex reliefs for enhanced cable strain and flex protection, making it suitable for various applications. The connector is compliant with EIA-364 standards for electrical connectors, ensuring it meets industry requirements.
ASY,RECPT,6 POS,0 DEG,BLACK,GREEN NUT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21R2021 |
| Product Name | Asy,recpt,6 Pos,0 Deg,black,green Nut Te Connectivity |