TE Connectivity Asy,recpt,5 Pos,80 Deg,black,yellow Nut Te Connectivity 1-1877066-6

Description
ASY,RECPT,5 POS,80 DEG,BLACK,YELLOW NUT
Description
ASY,RECPT,5 POS,80 DEG,BLACK,YELLOW NUT
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 5-position, 80-degree receptacle connector from Te Connectivity, identified by the part number 21R2009. It features a robust and user-friendly design with a secure self-latching mechanism that can withstand axial and torsional loads. The connector is suitable for operating voltages up to 300 VAC and has a current rating of 7A for the 5-position configuration. It offers a dielectric withstanding voltage of 1200 VAC and an insulation resistance of 1000 megohms. Constructed from polyphenylsulfone for the housing, insert, collet, and nut, the contacts are made from copper alloy with a gold finish, while the hex nut is nickel-plated. The connector is rated for durability up to 2500 mating cycles and operates effectively within a temperature range of -50°C to 170°C. It can be overmolded with silicone or PVC flex reliefs for enhanced cable strain and flex protection, making it suitable for various applications, including medical environments.

Datasheet Summary
Powered by GS/AI

The product is a 5-position, 80-degree receptacle connector from Te Connectivity, identified by the part number 21R2009. It features a robust and user-friendly design with a secure self-latching mechanism that can withstand axial and torsional loads. The connector is suitable for operating voltages up to 300 VAC and has a current rating of 7A for the 5-position configuration. It offers a dielectric withstanding voltage of 1200 VAC and an insulation resistance of 1000 megohms. Constructed from polyphenylsulfone for the housing, insert, collet, and nut, the contacts are made from copper alloy with a gold finish, while the hex nut is nickel-plated. The connector is rated for durability up to 2500 mating cycles and operates effectively within a temperature range of -50°C to 170°C. It can be overmolded with silicone or PVC flex reliefs for enhanced cable strain and flex protection, making it suitable for various applications, including medical environments.

Suppliers

Company
Product
Description
Supplier Links
Asy,recpt,5 Pos,80 Deg,black,yellow Nut Te Connectivity - 21R2009 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recpt,5 Pos,80 Deg,black,yellow Nut Te Connectivity
21R2009
Asy,recpt,5 Pos,80 Deg,black,yellow Nut Te Connectivity 21R2009
ASY,RECPT,5 POS,80 DEG,BLACK,YELLOW NUT

ASY,RECPT,5 POS,80 DEG,BLACK,YELLOW NUT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21R2009
Product Name Asy,recpt,5 Pos,80 Deg,black,yellow Nut Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products