1-1871558-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1-1871558-1
Description
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 8 Number of Rows : 2
Dimensions Product Height : 6.5 MM [.256 INCH ] Product Length : 15.9 MM [.625 INCH ] Product Width : 7.2 MM [.283 INCH ] Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 8 Number of Rows : 2
Dimensions Product Height : 6.5 MM [.256 INCH ] Product Length : 15.9 MM [.625 INCH ] Product Width : 7.2 MM [.283 INCH ] Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 8 Number of Rows : 2
Dimensions Product Height : 6.5 MM [.256 INCH ] Product Length : 15.9 MM [.625 INCH ] Product Width : 7.2 MM [.283 INCH ] Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Red
Primary Product Material : Nylon 6/6 GF
Configuration Features
Number of Positions : 8
Number of Rows : 2
Dimensions
Product Height : 6.5 MM [.256 INCH ]
Product Length : 15.9 MM [.625 INCH ]
Product Width : 7.2 MM [.283 INCH ]
Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features
Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Connector Hardware Accessory Type : Double Lock Plate
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]