TE Connectivity Rcpt Housing, 2Pos, Gf Polyester, Black; Product Range Te Connectivity 1-1871465-2

Description
RCPT HOUSING, 2POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Gf Polyester, Black; Product Range Te Connectivity - 38AC2720 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Gf Polyester, Black; Product Range Te Connectivity
38AC2720
Rcpt Housing, 2Pos, Gf Polyester, Black; Product Range Te Connectivity 38AC2720
RCPT HOUSING, 2POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2720
Product Name Rcpt Housing, 2Pos, Gf Polyester, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details