TE Connectivity Product Range Te Connectivity 1-1871058-3.

Description
Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC1239 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC1239
Product Range Te Connectivity 24AC1239
Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1239
Product Name Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products