TE Connectivity Compression Connectors 1-1856390-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6 Compatible Conductor Range (AWGKC) : 14 - 10 Lug Length : 29.2 MM  [1.149 INCH ] Lug Width : 2.6 MM  [.102 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6 Compatible Conductor Range (AWGKC) : 14 - 10 Lug Length : 29.2 MM  [1.149 INCH ] Lug Width : 2.6 MM  [.102 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1856390-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1856390-1
Compression Connectors 1-1856390-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Length : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6 Compatible Conductor Range (AWGKC) : 14 - 10 Lug Length : 29.2 MM  [1.149 INCH ] Lug Width : 2.6 MM  [.102 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Other Die Color Code : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Length : 19.3 MM  [.759 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6
  • Compatible Conductor Range (AWGKC) : 14 - 10
  • Lug Length : 29.2 MM  [1.149 INCH ]
  • Lug Width : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Other


  • Die Color Code : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1856390-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details