Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass
Dimensions Barrel Length : 10 MM [.393 INCH ] Lug Length : 29.2 MM [1.149 INCH ] Lug Width : 6.5 MM [.255 INCH ]
Electrical Characteristics Voltage Class (KV) : .6
Operation/Applicatio
n Power Component Application Type : Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Brass
Dimensions
- Barrel Length : 10 MM [.393 INCH ]
- Lug Length : 29.2 MM [1.149 INCH ]
- Lug Width : 6.5 MM [.255 INCH ]
Electrical Characteristics
Operation/Application
- Power Component Application Type : Indoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp