TE Connectivity Connector Housing, Rcpt, 10Pos; Product Range Te Connectivity 1-1827864-5

Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos; Product Range Te Connectivity - 85X8338 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Te Connectivity
85X8338
Connector Housing, Rcpt, 10Pos; Product Range Te Connectivity 85X8338
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8338
Product Name Connector Housing, Rcpt, 10Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details