TE Connectivity Rcpt Housing, 8Pos, Gf Polyester, Black; Product Range Te Connectivity 1-1827864-4

Description
RCPT HOUSING, 8POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Gf Polyester, Black; Product Range Te Connectivity - 21R1976 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Gf Polyester, Black; Product Range Te Connectivity
21R1976
Rcpt Housing, 8Pos, Gf Polyester, Black; Product Range Te Connectivity 21R1976
RCPT HOUSING, 8POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R1976
Product Name Rcpt Housing, 8Pos, Gf Polyester, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details