TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1827864-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 12.6 MM  [.49 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 12.6 MM  [.49 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1827864-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1827864-4
Rectangular Wire & Cable Connectors & Housings 1-1827864-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 12.6 MM  [.49 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.45 MM  [.49 INCH ]
  • Connector Length : 12.6 MM  [.49 INCH ]
  • Connector Width : 11.3 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Wire-to-Bd - Unreviewed - 1-1827864-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Unreviewed
1-1827864-4
Connectors Wire-to-Bd - Unreviewed 1-1827864-4
DYNAMIC 1200D REC HSG 8P X BLACK

DYNAMIC 1200D REC HSG 8P X BLACK

Buy Now
Singapore, Singapore
Electronic Connector
340-1-1827864-4
Electronic Connector 340-1-1827864-4
8 Pos 2 Row 2.5mm Pitch Female Socket Connector, Black Product overview: 1-1827864-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1827864-4 can be used for catalog matching and distributor lookup.

8 Pos 2 Row 2.5mm Pitch Female Socket Connector, Black Product overview: 1-1827864-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1827864-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A126587-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126587-ND
Rectangular Connector Housings A126587-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365436-1-1827864-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365436-1-1827864-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365436-1-1827864-4
Win Source Part Number: 1365436-1-1827864-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1200 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 1827864 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.130" (3.30mm)

Win Source Part Number: 1365436-1-1827864-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 1827864
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.130" (3.30mm)

Buy Now Datasheet
Wire Housings & Plugs - 7201540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201540
Wire Housings & Plugs 7201540
TE Connectivity 1-1827864-4

TE Connectivity 1-1827864-4

Supplier's Site
Wire Housings & Plugs - 7201540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201540P
Wire Housings & Plugs 7201540P
TE Connectivity 1-1827864-4

TE Connectivity 1-1827864-4

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1827864-4 1-1827864-4 340-1-1827864-4 A126587-ND 1365436-1-1827864-4 7201540 7201540P
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Wire-to-Bd - Unreviewed Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connector Accessories - 103680-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details