TE Connectivity Housing, Receptacle, D-1200D, 4Way; Product Range Te Connectivity 1-1827864-2

Description
HOUSING, RECEPTACLE, D-1200D, 4WAY; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, D-1200D, 4WAY; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, D-1200D, 4Way; Product Range Te Connectivity - 31Y5505 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, D-1200D, 4Way; Product Range Te Connectivity
31Y5505
Housing, Receptacle, D-1200D, 4Way; Product Range Te Connectivity 31Y5505
HOUSING, RECEPTACLE, D-1200D, 4WAY; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, D-1200D, 4WAY; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, 4 Position, Receptacle, 2.5Mm; Product Range Te Connectivity - 21R1974 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 4 Position, Receptacle, 2.5Mm; Product Range Te Connectivity
21R1974
Connector, Housing, 4 Position, Receptacle, 2.5Mm; Product Range Te Connectivity 21R1974
CONNECTOR, HOUSING, 4 POSITION, RECEPTACLE, 2.5MM; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 4 POSITION, RECEPTACLE, 2.5MM; Product Range:Dynamic D-1200D Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31Y5505
Product Name Housing, Receptacle, D-1200D, 4Way; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details