TE Connectivity Rcpt Housing, 20Pos, Gf Polyester, Black; Product Range Te Connectivity 1-1827864-0

Description
RCPT HOUSING, 20POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 20POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 20Pos, Gf Polyester, Black; Product Range Te Connectivity - 38AC2715 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 20Pos, Gf Polyester, Black; Product Range Te Connectivity
38AC2715
Rcpt Housing, 20Pos, Gf Polyester, Black; Product Range Te Connectivity 38AC2715
RCPT HOUSING, 20POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

RCPT HOUSING, 20POS, GF POLYESTER, BLACK; Product Range:Dynamic D-1200 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2715
Product Name Rcpt Housing, 20Pos, Gf Polyester, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details