TE Connectivity Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 1-1827863-7

Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:34Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector BodyRoHS Compliant: Yes
Datasheet
Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:34Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity - 85X8337 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
85X8337
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 85X8337
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:34Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector BodyRoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:34Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8337
Product Name Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details