TE Connectivity Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 1-1827863-4

Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:28Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector BodyRoHS Compliant: Yes
Datasheet
Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:28Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity - 85X8335 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
85X8335
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 85X8335
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:28Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector BodyRoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:28Ways; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8335
Product Name Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details