TE Connectivity Connector Housing, Rcpt, 26Pos; Product Range Te Connectivity 1-1827863-3

Description
CONNECTOR HOUSING, RCPT, 26POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 26POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 26Pos; Product Range Te Connectivity - 70AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 26Pos; Product Range Te Connectivity
70AH6817
Connector Housing, Rcpt, 26Pos; Product Range Te Connectivity 70AH6817
CONNECTOR HOUSING, RCPT, 26POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 26POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6817
Product Name Connector Housing, Rcpt, 26Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details