TE Connectivity Connector Housing, Rcpt, 22Pos; Product Range Te Connectivity 1-1827863-1

Description
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 22Pos; Product Range Te Connectivity - 69AH4035 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 22Pos; Product Range Te Connectivity
69AH4035
Connector Housing, Rcpt, 22Pos; Product Range Te Connectivity 69AH4035
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 22POS; Product Range:Dynamic D1100 Series; Gender:Receptacle; No. of Positions:22Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D1100 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4035
Product Name Connector Housing, Rcpt, 22Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details