TE Connectivity Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 1-1827863-0

Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity - 85X8332 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
85X8332
Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity 85X8332
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8332
Product Name Rcpt Connector Housing, Gf Polyester; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details