TE Connectivity Receptacle Housing, 10Pos, 2Mm; Product Range Te Connectivity 1-1827862-5

Description
RECEPTACLE HOUSING, 10POS, 2MM; Product Range:Dynamic D1100D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1000D Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 10POS, 2MM; Product Range:Dynamic D1100D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1000D Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 10Pos, 2Mm; Product Range Te Connectivity - 21R1967 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 10Pos, 2Mm; Product Range Te Connectivity
21R1967
Receptacle Housing, 10Pos, 2Mm; Product Range Te Connectivity 21R1967
RECEPTACLE HOUSING, 10POS, 2MM; Product Range:Dynamic D1100D Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D1000D Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 10POS, 2MM; Product Range:Dynamic D1100D Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D1000D Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R1967
Product Name Receptacle Housing, 10Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details