TE Connectivity Connector Housing, Rcpt, 20Pos; Product Range Te Connectivity 1-1827862-0

Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos; Product Range Te Connectivity - 17AH9665 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos; Product Range Te Connectivity
17AH9665
Connector Housing, Rcpt, 20Pos; Product Range Te Connectivity 17AH9665
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS; Product Range:Dynamic D-1100D Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9665
Product Name Connector Housing, Rcpt, 20Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details