1-1827691-1 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings1-1827691-1
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 24 Number of Rows : 6
Contact Features Contact Current Rating (Max) (AMP) : 10
Dimensions Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 24 Number of Rows : 6
Contact Features Contact Current Rating (Max) (AMP) : 10
Dimensions Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 24 Number of Rows : 6
Contact Features Contact Current Rating (Max) (AMP) : 10
Dimensions Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 24
Number of Rows : 6
Contact Features
Contact Current Rating (Max) (AMP) : 10
Dimensions
Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Housing Features
Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Retention : With
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector Product Type : Connector Assembly
Sealable : No
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]