TE Connectivity ™ Rocker & Toggle Switches 1-1825219-2

Description
Toggle Switches
Request a Quote Datasheet
Description
Toggle Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 1-1825219-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1-1825219-2
Rocker & Toggle Switches 1-1825219-2
Toggle Switches

Toggle Switches

Buy Now
Switches - Toggle Switches - 1338965-1-1825219-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1338965-1-1825219-2
Switches - Toggle Switches 1338965-1-1825219-2
Win Source Part Number: 1338965-1-1825219-2 Category: Switches - Toggle Switches Series: TT Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1,000 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 5.61mm Electrical Life: 80,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825219

Win Source Part Number: 1338965-1-1825219-2
Category: Switches - Toggle Switches
Series: TT
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1,000
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 5.61mm
Electrical Life: 80,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825219

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1-1825219-2
Switches - Toggle Switches 1-1825219-2
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1-1825219-2 1338965-1-1825219-2 1-1825219-2
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2426606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A22KH-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details