TE Connectivity Toggle Switches 1-1825219-1

Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1347-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1347-ND
Toggle Switches 450-1347-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Switches - Toggle Switches - 1339542-1-1825219-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1339542-1-1825219-1
Switches - Toggle Switches 1339542-1-1825219-1
Win Source Part Number: 1339542-1-1825219-1 Category: Switches - Toggle Switches Series: TT Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 5.61mm Electrical Life: 80,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825219 Product Status: Obsolete

Win Source Part Number: 1339542-1-1825219-1
Category: Switches - Toggle Switches
Series: TT
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 5.61mm
Electrical Life: 80,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825219
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1-1825219-1
Switches - Toggle Switches 1-1825219-1
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1347-ND 1339542-1-1825219-1 1-1825219-1
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-09-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details