TE Connectivity ™ Switches - Toggle Switches 1-1825192-8

Description
Win Source Part Number: 1191332-1-1825192-8 Category: Switches>Toggle Switches Series: TT Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.40mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 5.61mm Electrical Life: 80,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): TT11AGPC9T1/404; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: TT11AGPC9T1/404 Base Product Number: 1-1825192 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1191332-1-1825192-8 Category: Switches>Toggle Switches Series: TT Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.40mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 5.61mm Electrical Life: 80,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): TT11AGPC9T1/404; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: TT11AGPC9T1/404 Base Product Number: 1-1825192 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1191332-1-1825192-8 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1191332-1-1825192-8
Switches - Toggle Switches 1191332-1-1825192-8
Win Source Part Number: 1191332-1-1825192-8 Category: Switches>Toggle Switches Series: TT Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.40mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 5.61mm Electrical Life: 80,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): TT11AGPC9T1/404; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: TT11AGPC9T1/404 Base Product Number: 1-1825192 RoHS Status: Not applicable

Win Source Part Number: 1191332-1-1825192-8
Category: Switches>Toggle Switches
Series: TT
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.40mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 5.61mm
Electrical Life: 80,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): TT11AGPC9T1/404;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: TT11AGPC9T1/404
Base Product Number: 1-1825192
RoHS Status: Not applicable

Buy Now
Toggle Switches - 1-1825192-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1-1825192-8
Toggle Switches 1-1825192-8
Toggle Switches TT11AGPC9T1/404

Toggle Switches TT11AGPC9T1/404

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 1191332-1-1825192-8 1-1825192-8
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 186263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details