Win Source Part Number: 1215451-1-1825043-5
Category: Switches>Limit Switches
Series: UP03
Termination Style: PC Pin
Package: Box
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 6,000 Cycles
Operating Force: 50gf
Mechanical Life: 1,000,000 Cycles
Release Force: 8.000gf
Pretravel: 0.120" (3.0mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.025" (0.6mm)
Operating Position: 0.312" (7.9mm)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): UP3DTANLA04;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A (AC)
HTSUS: 8536.50.9040
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2266-1-1825043-5
Base Product Number: 1825043
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1215451-1-1825043-5 |
| Product Name | Switches - Limit Switches |