TE Connectivity DIP Switch 1-1825008-2

Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No
Request a Quote Datasheet
Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825008-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825008-2
DIP Switch 1-1825008-2
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 16
  • Number of Switches : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .4
  • Rotary Switch Contact Mating Area Plating Material : Gold Flash
  • Solder Tail Contact Plating : Gold Flash over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Right Angle
  • Rotary Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Metal Shaft
  • Code Type : Hexadecimal
  • Illuminated : No
  • Product Type : Switch
  • Removable Tape Seal : Without
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Termination Features


  • Termination Style : Printed Circuit Board

Usage Conditions


  • Oil-Tight : No
Buy Now
Rotary Encoded DIP Switches - 1361615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
1361615
Rotary Encoded DIP Switches 1361615
16 position r/a HEX rotary switch

16 position r/a HEX rotary switch

Supplier's Site
Rotary Encoded DIP Switches - 256272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
256272
Rotary Encoded DIP Switches 256272
16 position r/a HEX rotary switch

16 position r/a HEX rotary switch

Supplier's Site
Switches - DIP Switches - 1088992-1-1825008-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1088992-1-1825008-2
Switches - DIP Switches 1088992-1-1825008-2
Win Source Part Number: 1088992-1-1825008-2 Category: Switches>DIP Switches Series: DR Number of Positions: 16 Package: Bulk Standard Package: 1,000 Circuit: Hexadecimal Actuator Type: Rotary with Shaft Actuator Level: Raised Washable: No Mounting Type: Through Hole Alternative Parts (Cross-Reference): A6KV-162RF; 1-1825007-6; A6K-164RS; A6KV-164RS; PT65503; PT65103; P36103; A6K-162RS1-1825008-2 .; DRS16RA04; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: -DRS16RA04-SI-ND,226 6-1-1825008-2,DRS16R A04,-1-1825008-2-SI, DRS16RA04-ND,-DRS16R A04-SI Base Product Number: 1825008 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088992-1-1825008-2
Category: Switches>DIP Switches
Series: DR
Number of Positions: 16
Package: Bulk
Standard Package: 1,000
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): A6KV-162RF; 1-1825007-6; A6K-164RS; A6KV-164RS; PT65503; PT65103; P36103; A6K-162RS1-1825008-2 .; DRS16RA04;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: -DRS16RA04-SI-ND,2266-1-1825008-2,DRS16RA04,-1-1825008-2-SI,DRS16RA04-ND,-DRS16RA04-SI
Base Product Number: 1825008
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1-1825008-2
Switches - DIP Switches 1-1825008-2
SWITCH DIP METAL SHAFT 16P R/A

SWITCH DIP METAL SHAFT 16P R/A

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825008-2 1361615 256272 1088992-1-1825008-2 1-1825008-2
Product Name DIP Switch Rotary Encoded DIP Switches Rotary Encoded DIP Switches Switches - DIP Switches Switches - DIP Switches
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-1825006-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825007-8 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers