TE Connectivity Data Connectivity Headers 1-1823724-1

Description
Configuration Features Keying Code : A Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Angle : Horizontal / 90° Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote
Description
Configuration Features Keying Code : A Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Angle : Horizontal / 90° Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-1823724-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-1823724-1
Data Connectivity Headers 1-1823724-1
Configuration Features Keying Code : A Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Angle : Horizontal / 90° Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95

Configuration Features


  • Keying Code : A
  • Number of Positions : 2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Angle : Horizontal / 90°

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 95
  • Operating Temperature Range (DEGC) : -40 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1823724-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 103969-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers