TE Connectivity Automotive Housing Conn, Rcpt, 22Pos; Product Range Te Connectivity 1-1823440-1

Description
AUTOMOTIVE HOUSING CONN, RCPT, 22POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:22Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:42VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, RCPT, 22POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:22Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:42VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 22Pos; Product Range Te Connectivity - 82AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 22Pos; Product Range Te Connectivity
82AH0216
Automotive Housing Conn, Rcpt, 22Pos; Product Range Te Connectivity 82AH0216
AUTOMOTIVE HOUSING CONN, RCPT, 22POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:22Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:42VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 22POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:22Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:42VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0216
Product Name Automotive Housing Conn, Rcpt, 22Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details