TE Connectivity SIP Sockets 1-1814655-1

Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 1-1814655-1 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
1-1814655-1
SIP Sockets 1-1814655-1
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 16

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Straight

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1363454-1-1814655-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1363454-1-1814655-1
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1363454-1-1814655-1
Win Source Part Number: 1363454-1-1814655-1 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: SIP MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Last Time Buy Features: Closed Frame Base Product Number: 1814655 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Pitch - Mating: 0.100" (2.54mm) Termination: Solder Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Contact Finish Thickness - Post: 196.9µin (5.00µm) Housing Material: Thermoplastic, Polyester Number of Positions or Pins (Grid): 16 (1 x 16) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Material - Post: Brass Termination Post Length: 0.114" (2.90mm) Contact Resistance: 10mOhm

Win Source Part Number: 1363454-1-1814655-1
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: SIP
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Last Time Buy
Features: Closed Frame
Base Product Number: 1814655
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Pitch - Mating: 0.100" (2.54mm)
Termination: Solder
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Contact Finish Thickness - Post: 196.9µin (5.00µm)
Housing Material: Thermoplastic, Polyester
Number of Positions or Pins (Grid): 16 (1 x 16)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Material - Post: Brass
Termination Post Length: 0.114" (2.90mm)
Contact Resistance: 10mOhm

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-1814655-1
Headers & Wire Housings 1-1814655-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-1814655-1 1363454-1-1814655-1 1-1814655-1
Product Name SIP Sockets Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Headers & Wire Housings
Product Type IC Socket IC Headers IC Headers
Socket Type SIP
Mounting Board Mount Through-Hole; Through Hole
Current Rating 1 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102161-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details