TE Connectivity Rack & Panel Connectors 1-1811927-3

Description
Body Features Connector & Keying Code : N Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1811927-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1811927-3
Rack & Panel Connectors 1-1811927-3
Body Features Connector & Keying Code : N Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Arrangement Code : 8Q8
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 25
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1811927-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1811927-3
Backplane Connectors 1-1811927-3
8Q8 Size 25 Rcpt,N Key OD

8Q8 Size 25 Rcpt,N Key OD

Buy Now
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity - 79R2270 - Newark, An Avnet Company
Chicago, IL, United States
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity
79R2270
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity 79R2270
8Q8 SIZE 25 RCPT,N KEY OD

8Q8 SIZE 25 RCPT,N KEY OD

Supplier's Site
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity - 75AC4374 - Newark, An Avnet Company
Chicago, IL, United States
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity
75AC4374
8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity 75AC4374
8Q8 Size 25 Rcpt,N Key OD

8Q8 Size 25 Rcpt,N Key OD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1811927-3 1-1811927-3 79R2270
Product Name Rack & Panel Connectors Backplane Connectors 8Q8 Size 25 Rcpt,n Key Od Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details