TE Connectivity Housings, Boots 1-180984-2

Description
"1 Position Boot Connector Female, Receptacle Black 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Boot Connector Female, Receptacle Black 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A119179-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A119179-ND
Housings, Boots A119179-ND
"1 Position Boot Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Boot Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363650-1-180984-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363650-1-180984-2
Connectors, Interconnects - Terminals - Housings, Boots 1363650-1-180984-2
Win Source Part Number: 1363650-1-180984-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 180984 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Boot Color: Black Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1363650-1-180984-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 180984
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Boot
Color: Black
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-180984-2
Electronic Connector 340-1-180984-2
FASTON 250 BOOT NYLON BLK Product overview: 1-180984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-180984-2 can be used for catalog matching and distributor lookup.

FASTON 250 BOOT NYLON BLK Product overview: 1-180984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-180984-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 1-180984-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
1-180984-2
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 1-180984-2
FASTON INSULATION SLEEVE

FASTON INSULATION SLEEVE

Buy Now
Faston 250 Boot Nylon Blk Amp - Te Connectivity - 53X8177 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Boot Nylon Blk Amp - Te Connectivity
53X8177
Faston 250 Boot Nylon Blk Amp - Te Connectivity 53X8177
FASTON 250 BOOT NYLON BLK

FASTON 250 BOOT NYLON BLK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119179-ND 1363650-1-180984-2 340-1-180984-2 1-180984-2 53X8177
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Faston 250 Boot Nylon Blk Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details